Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.67
|
4,000
in stock
|
Buy Now | |
Texas Instruments
from US$0.36
|
292,260
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
2,031
in stock
|
Buy Now | |
Newark Electronics
from US$1.17
|
987
in stock
|
Buy Now | |
element14
from US$0.58
|
987
in stock
|
Buy Now | |
Farnell
from US$0.62
|
987
in stock
|
Buy Now |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 17V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 6Pins |
Output Current | 3A |
Output Voltage Min | 760mV |
Output Voltage Max | 7V |
Switching Frequency | 650kHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
17 V Input, 3A Synchronous Step-Down Regulator in SOT-23 | Texas Instruments |
Step-down DC-DC Conv 4.5-17V 3A TSOT23-6 | RS |
Sync Buck Regulator, 650Khz, Sot-23-6 | Newark Electronics |
SYNC BUCK REGULATOR, 650KHZ, SOT-23-6 | element14 |
Where can I find additional details, specifications and documents for a TPS563209DDCT?
Additional datasheets, footprints and schematics for TPS563209DDCT are listed on our Part Details page. You can also find images and similar parts to TPS563209DDCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS563209DDCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS563209DDCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS563209DDCT fall under?
The TPS563209DDCT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS563209DDCT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS563209DDCT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS563209DDCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS563209DDCT have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for TPS563209DDCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS563209DDCT often in real-time on the comparison pages.
What if I can't find stock of TPS563209DDCT?
You can fill out our help required form which you can use to request a quote for TPS563209DDCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.