Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 17V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 6Pins |
Output Current | 3A |
Output Voltage Min | 760mV |
Output Voltage Max | 7V |
Switching Frequency | 650kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
17 V Input, 3A Synchronous Step-Down Regulator in SOT-23 with Advanced Eco-mode&trade | Texas Instruments |
TPS563200DDCR | Elfaro |
IC: PMIC | Transfer Multisort Elektronik |
Dc/Dc Conv, Sync Buck, 650Khz, Sot-23-6 | Newark Electronics |
17 Vin,3A Sync SD Re g | Mouser Electronics |
Where can I find additional details, specifications and documents for a TPS563200DDCR .?
Additional datasheets, footprints and schematics for TPS563200DDCR . are listed on our Part Details page. You can also find images and similar parts to TPS563200DDCR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS563200DDCR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS563200DDCR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS563200DDCR . fall under?
The TPS563200DDCR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS563200DDCR . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS563200DDCR . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS563200DDCR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS563200DDCR . have stock available?
Authorised distributors including Texas Instruments, Mouser Electronics and Arrow Electronics have stock available or on a lead time for TPS563200DDCR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS563200DDCR . often in real-time on the comparison pages.
What if I can't find stock of TPS563200DDCR .?
You can fill out our help required form which you can use to request a quote for TPS563200DDCR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.