Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 14V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | QFN |
No. of Pins | 22Pins |
Output Current | 15A |
Output Voltage Min | 600mV |
Output Voltage Max | 12V |
Switching Frequency | 1.1MHz |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 56121 |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +150°C |
Output Voltage | 12V |
Primary Input Voltage | 14V |
4.5-V to 14-V, 15-A synchronous SWIFT™ buck converter | Texas Instruments |
Buck, Sync, 15A, 22Son | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS56121DQPT?
Additional datasheets, footprints and schematics for TPS56121DQPT are listed on our Part Details page. You can also find images and similar parts to TPS56121DQPT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS56121DQPT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS56121DQPT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS56121DQPT fall under?
The TPS56121DQPT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS56121DQPT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS56121DQPT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS56121DQPT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS56121DQPT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS56121DQPT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS56121DQPT often in real-time on the comparison pages.
What if I can't find stock of TPS56121DQPT?
You can fill out our help required form which you can use to request a quote for TPS56121DQPT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.