Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 4V |
Input Voltage Max | 36V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 6Pins |
Output Current | 600mA |
Output Voltage Min | 1V |
Output Voltage Max | 34.2V |
Switching Frequency | 2.1MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
SIMPLE SWITCHER® 36-V, 600-mA Buck Regulator With High-Efficiency Sleep Mode | Texas Instruments |
Dc/Dc Conv, Sync Buck, 2.1Mhz, 125Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS560430YDBVT .?
Additional datasheets, footprints and schematics for TPS560430YDBVT . are listed on our Part Details page. You can also find images and similar parts to TPS560430YDBVT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS560430YDBVT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS560430YDBVT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS560430YDBVT . fall under?
The TPS560430YDBVT . is listed under Texas Instruments Parts.
Can I view similar or alternative parts?
You can view similar parts to TPS560430YDBVT . when available in the Texas Instruments Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS560430YDBVT . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS560430YDBVT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS560430YDBVT . have stock available?
Authorised distributors including Texas Instruments and Newark Electronics have stock available or on a lead time for TPS560430YDBVT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS560430YDBVT . often in real-time on the comparison pages.
What if I can't find stock of TPS560430YDBVT .?
You can fill out our help required form which you can use to request a quote for TPS560430YDBVT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.