TPS560200DBVT Part Information
Details for TPS560200DBVT by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management

Part Description
The TPS560200 is an 17-V, 500-mA, low-Iq, adaptive on-time D-CAP2 mode synchronous monolithic buck converter with integrated MOSFETs in easy-to-use 5pin SOT-23 package. The TPS560200 lets system designers complete the suite of various end-equipment power bus regulators with a cost-effective, low component count and low standby current solution. The main control loop for the device uses the D-CAP2 mode control that provides a fast transient response with no external compensation components. The adaptive on-time control supports seamless transition between PWM mode at higher load conditions and advanced EcoMode operation at light loads. The TPS560200 also has a proprietary circuit that enables the device to adopt to both low equivalent series resistance (ESR) output capacitors, such as POSCAP or SP-CAP, and ultra-low ESR ceramic capacitors. The device operates from 4.5-V to 17-V VIN input. The output voltage can be programmed between 0.8 V and 6.5 V. The device also features a fixed 2-ms soft-start time. The device is available in the 5-pin SOT-23 package.
Part Downloads

Part Features
- 0.8-V Voltage Reference With u00b11.3% Accuracy Over Temperature
- 2-ms Internal Soft-Start
- 500-mA Continuous Output Current
- 600-kHz Switching Frequency
- Auto-Skip Advanced Eco-Modeu2122 for High Efficiency at Light Loads
- Available in 5-Pin SOT-23 Package
- D-CAP2u2122 Mode Enables Fast Transient Responses
- Integrated Monolithic 0.95-u03a9 High-Side and 0.33- u03a9 Low-Side MOSFETs
- No External Compensation Needed
- Output Voltage Range: 0.8 V to 6.5 V
- Safe Start-Up into Prebiased VOUT
- Thermal Shutdown
- u201340u00b0C to 125u00b0C Operating Junction Temperature Range
Part Specifications
Topology | Synchronous Buck (Step Down) |
Input Voltage Min | 4.5V |
Input Voltage Max | 17V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 5Pins |
Output Current | 500mA |
Output Voltage Min | 800mV |
Output Voltage Max | 6.5V |
Switching Frequency | 600kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -40°C |
Output Voltage | 6.5V |
Primary Input Voltage | 17V |
Alternative Part Descriptions
- IC, DC-DC CONVERTOR, 650KHZ, SOT23-5; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:500mA; Output RoHS Compliant: Yes | Newark Electronics
- 17V Input, 500mA Synchronous Step-Down Regulator in SOT-23 with Advanced Eco-Mode™ | Texas Instruments