Distributor | Stock | ||
---|---|---|---|
![]() |
Texas Instruments |
14,040
units
|
Buy Now |
Input Voltage Min | 4.5V |
---|---|
Input Voltage Max | 28V |
No. of Outputs | 2 Output, 2Outputs |
DC / DC Converter IC Case | HTSSOP |
No. of Pins | 16Pins |
Output Current - Output 1 | 3A |
Output Current - Output 2 | 3A |
Output Voltage - Output 1 | 25.2V |
Output Voltage - Output 2 | 25.2V |
Regulator Output Type | Adjustable |
Switching Frequency | 375kHz |
Topology | Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Adjustable Output Voltage Min | 0.8V |
Base Number | 5538 |
Dropout Voltage Vdo | 400mV |
Frequency | 310kHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Current | 3A |
Output Voltage | 25.2V |
Primary Input Voltage | 28V |
Supply Voltage Min | 4.5V |
Switch Output Current Isw Max | 4.5A |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down (Buck) |
4.5V to 28V Input, Dual 3A Outputs, 300kHz Step-Down Converter with External Compensation | Texas Instruments |
Conv DC-DC Dual Step Down 4.5V to 28V 16-Pin HTSSOP EP Tube | Avnet America |
Where can I find additional details, specifications and documents for a TPS55383PWP?
Additional datasheets, footprints and schematics for TPS55383PWP are listed on our Part Details page. You can also find images and similar parts to TPS55383PWP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS55383PWP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS55383PWP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS55383PWP fall under?
The TPS55383PWP is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS55383PWP when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS55383PWP you can contact the distributor directly for product support, shipping queries etc.
Is the TPS55383PWP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS55383PWP have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS55383PWP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS55383PWP often in real-time on the comparison pages.
What if I can't find stock of TPS55383PWP?
You can fill out our help required form which you can use to request a quote for TPS55383PWP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.