Topology | Boost Flyback SEPIC |
---|---|
Input Voltage Min | 2.9V |
Input Voltage Max | 32V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | WQFN |
No. of Pins | 16Pins |
Output Current | 5A |
Output Voltage Min | 2.9V |
Output Voltage Max | 38V |
Switching Frequency | 1.2MHz |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Primary Input Voltage | 32V |
5-A, 40-V, wide VIN boost, flyback, & SEPIC converter | Texas Instruments |
5A 40V Wide In Range DC-DC Converter | Mouser Electronics |
Boost, 32Vin, 5A, 1.2Mhz, 0.7%, 16Wqfn | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS55340RTET .?
Additional datasheets, footprints and schematics for TPS55340RTET . are listed on our Part Details page. You can also find images and similar parts to TPS55340RTET . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS55340RTET . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS55340RTET . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS55340RTET . fall under?
The TPS55340RTET . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS55340RTET . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS55340RTET . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS55340RTET . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS55340RTET . have stock available?
Authorised distributors including Texas Instruments, Mouser Electronics and Arrow Electronics have stock available or on a lead time for TPS55340RTET ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS55340RTET . often in real-time on the comparison pages.
What if I can't find stock of TPS55340RTET .?
You can fill out our help required form which you can use to request a quote for TPS55340RTET . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.