Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$42.60
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS55340 |
Kit Application Type | Power Management |
Application Sub Type | Step Up DC / DC Converter |
Kit Contents | Evaluation Board TPS55340 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Assembled and Tested Circuit for Evaluating the TPS55340 Boost DC Converter |
DC to DC conv. Dev Kit TPS55340EVM-017 | RS |
Evaluation Board, Dc Convertor | Newark Electronics |
Boost Evaluation Module for TPS55340 5A, 40V Current Mode Integrated-FET DC Converter | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS55340EVM-017?
Additional datasheets, footprints and schematics for TPS55340EVM-017 are listed on our Part Details page. You can also find images and similar parts to TPS55340EVM-017 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS55340EVM-017 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS55340EVM-017 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS55340EVM-017 fall under?
The TPS55340EVM-017 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS55340EVM-017 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS55340EVM-017 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS55340EVM-017 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS55340EVM-017 have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for TPS55340EVM-017.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS55340EVM-017 often in real-time on the comparison pages.
What if I can't find stock of TPS55340EVM-017?
You can fill out our help required form which you can use to request a quote for TPS55340EVM-017 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.