Topology | Synchronous Boost Synchronous Buck |
---|---|
Input Voltage Min | 3.6V |
Input Voltage Max | 36V |
DC / DC Converter IC Case | HTSSOP |
No. of Pins | 20Pins |
Output Current | 1A |
Output Voltage Nom. | 12V |
Switching Frequency | 2MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Switching Voltage Regulators 2-V to 36-V, 1-A output, 2-MHz, 5-V or 12-V fixed output voltage, step-up and step-down converter 20-HTSSOP -40 to 125 | Elfaro |
2-V to 36-V, 1-A output, 2-MHz, 5-V or 12-V fixed output voltage, step-up and step-down converter | Texas Instruments |
2-V to 36-V, 1-A out put, 2-MHz, 5-V or 1 | Mouser Electronics |
Dc/Dc Conv, Aec-Q100, 2Mhz, Htssop-20 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS55165QPWPTQ1 .?
Additional datasheets, footprints and schematics for TPS55165QPWPTQ1 . are listed on our Part Details page. You can also find images and similar parts to TPS55165QPWPTQ1 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS55165QPWPTQ1 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS55165QPWPTQ1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS55165QPWPTQ1 . fall under?
The TPS55165QPWPTQ1 . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS55165QPWPTQ1 . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS55165QPWPTQ1 . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS55165QPWPTQ1 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS55165QPWPTQ1 . have stock available?
Authorised distributors including Arrow Electronics, Texas Instruments and Mouser Electronics have stock available or on a lead time for TPS55165QPWPTQ1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS55165QPWPTQ1 . often in real-time on the comparison pages.
What if I can't find stock of TPS55165QPWPTQ1 .?
You can fill out our help required form which you can use to request a quote for TPS55165QPWPTQ1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.