Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 17V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | VQFN |
No. of Pins | 14Pins |
Output Current | 8A |
Output Voltage Min | 600mV |
Output Voltage Max | 15V |
Switching Frequency | 1.6MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
4.5-V to 17-V, 8-A synchronous buck converter with hiccup current limit | Texas Instruments |
Dc/Dc Conv, Sync Buck, 1.6Mhz, Vqfn-14 | Newark Electronics |
DC/DC CONV, SYNC BUCK, 1.6MHZ, VQFN-14 | element14 |
Conv DC-DC 4.5V to 17V Step Down Single-Out 0.6V to 15V 8A 14-Pin VQFN | Micros |
Where can I find additional details, specifications and documents for a TPS54821RHLR?
Additional datasheets, footprints and schematics for TPS54821RHLR are listed on our Part Details page. You can also find images and similar parts to TPS54821RHLR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS54821RHLR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS54821RHLR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS54821RHLR fall under?
The TPS54821RHLR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS54821RHLR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS54821RHLR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS54821RHLR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS54821RHLR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Micros have stock available or on a lead time for TPS54821RHLR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS54821RHLR often in real-time on the comparison pages.
What if I can't find stock of TPS54821RHLR?
You can fill out our help required form which you can use to request a quote for TPS54821RHLR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.