Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS54622 |
Kit Application Type | Power Management |
Application Sub Type | Synchronous Buck Converter |
Kit Contents | Eval Board TPS54622 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Integrated Tracking Function Integrated Monolithic MOSFETs Forced CCM |
Evaluation Module for TPS54622 Synchronous Step Down SWIFT&trade | Texas Instruments |
Evaluation Board, Power Management | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS54622EVM-012?
Additional datasheets, footprints and schematics for TPS54622EVM-012 are listed on our Part Details page. You can also find images and similar parts to TPS54622EVM-012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS54622EVM-012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS54622EVM-012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS54622EVM-012 fall under?
The TPS54622EVM-012 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS54622EVM-012 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS54622EVM-012 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS54622EVM-012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS54622EVM-012 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS54622EVM-012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS54622EVM-012 often in real-time on the comparison pages.
What if I can't find stock of TPS54622EVM-012?
You can fill out our help required form which you can use to request a quote for TPS54622EVM-012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.