Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 17V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | QFN |
No. of Pins | 14Pins |
Output Current | 6A |
Output Voltage Min | 800mV |
Output Voltage Max | 15V |
Switching Frequency | 1.6MHz |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -40°C |
Primary Input Voltage | 17V |
4.5-V to 17-V, 6-A synchronous SWIFT™ buck converter | Texas Instruments |
4.5-17Vin,6A Syn Ste p Down Cnvrtr | Mouser Electronics |
Dc-Dc Conv, Buck, 1.6Mhz, Qfn-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS54620RHLT .?
Additional datasheets, footprints and schematics for TPS54620RHLT . are listed on our Part Details page. You can also find images and similar parts to TPS54620RHLT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS54620RHLT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS54620RHLT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS54620RHLT . fall under?
The TPS54620RHLT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS54620RHLT . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS54620RHLT . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS54620RHLT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS54620RHLT . have stock available?
Authorised distributors including Texas Instruments, Mouser Electronics and Arrow Electronics have stock available or on a lead time for TPS54620RHLT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS54620RHLT . often in real-time on the comparison pages.
What if I can't find stock of TPS54620RHLT .?
You can fill out our help required form which you can use to request a quote for TPS54620RHLT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.