Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 2.95V |
Input Voltage Max | 6V |
No. of Outputs | - |
DC / DC Converter IC Case | WQFN |
No. of Pins | 16Pins |
Output Current | 6A |
Output Voltage Min | 800mV |
Output Voltage Max | 4.5V |
Switching Frequency | 2MHz |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Device Type | MOSFET |
Driver Case Style | WQFN |
Module Configuration | High and Low Side |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +150°C |
Output Resistance | 56ohm |
Peak Output Current | 6A |
2.95V to 6V Input, 6A, Synchronous Step-Down SWIFT™ Converter | Texas Instruments |
Ic, Buck Sync Adj 6A, 16Wqfn | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS54618RTER .?
Additional datasheets, footprints and schematics for TPS54618RTER . are listed on our Part Details page. You can also find images and similar parts to TPS54618RTER . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS54618RTER . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS54618RTER . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS54618RTER . fall under?
The TPS54618RTER . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS54618RTER . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS54618RTER . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS54618RTER . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS54618RTER . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS54618RTER ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS54618RTER . often in real-time on the comparison pages.
What if I can't find stock of TPS54618RTER .?
You can fill out our help required form which you can use to request a quote for TPS54618RTER . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.