TPS54610PWPR . Semiconductors - ICs by Texas Instruments

DC/DC CONV SYNC BUCK 2.2MHZ HTSSOP-28

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.49

Distributor Stock
Logo for Newark
Newark
from US$3.37
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.49
8,600
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$2.03
1,988
in stock
Buy Now
Logo for element14
element14
from US$3.54
-
Buy Now

Specifications

Topology Synchronous Buck (Step Down)
Input Voltage Min 3V
Input Voltage Max 6V
No. of Outputs 1Outputs
DC / DC Converter IC Case HTSSOP
No. of Pins 28Pins
Output Current 6A
Output Voltage Min 900mV
Output Voltage Max 4.5V
Switching Frequency 700kHz
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

3V to 6V Input, 6A Synchronous Step-Down Converter | Texas Instruments
Dc/Dc Conv, Sync Buck, 2.2Mhz, Htssop-28 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS54610PWPR .?

Additional datasheets, footprints and schematics for TPS54610PWPR . are listed on our Part Details page. You can also find images and similar parts to TPS54610PWPR . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS54610PWPR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS54610PWPR . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS54610PWPR . fall under?

The TPS54610PWPR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to TPS54610PWPR . when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS54610PWPR . you can contact the distributor directly for product support, shipping queries etc.

Is the TPS54610PWPR . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS54610PWPR . have stock available?

Authorised distributors including Texas Instruments, CoreStaff, Newark Electronics and element14 have stock available or on a lead time for TPS54610PWPR ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS54610PWPR . often in real-time on the comparison pages.

What if I can't find stock of TPS54610PWPR .?

You can fill out our help required form which you can use to request a quote for TPS54610PWPR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay