TPS54560BQDDAQ1 . Semiconductors - ICs by Texas Instruments

DC/DC CONV BUCK 2.5MHZ HSOIC-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.81

Distributor Stock
Logo for Farnell
Farnell
from US$5.50
796
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$2.81
66,234
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.27
796
in stock
Buy Now
Logo for element14
element14
from US$5.17
796
in stock
Buy Now

Specifications

Topology Buck (Step Down)
Input Voltage Min 4.5V
Input Voltage Max 60V
No. of Outputs 1Outputs
DC / DC Converter IC Case HSOIC
No. of Pins 8Pins
Output Current 5A
Output Voltage Min 800mV
Output Voltage Max 58.8V
Switching Frequency 2.5MHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard AEC-Q100
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

4.5V to 60V Input, 5A, Step-Down DC-DC Converter with Eco-mode&trade | Texas Instruments
Dc/Dc Conv, Buck, 2.5Mhz, Hsoic-8 | Newark Electronics
DC/DC CONV, BUCK, 2.5MHZ, HSOIC-8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS54560BQDDAQ1 .?

Additional datasheets, footprints and schematics for TPS54560BQDDAQ1 . are listed on our Part Details page. You can also find images and similar parts to TPS54560BQDDAQ1 . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS54560BQDDAQ1 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS54560BQDDAQ1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS54560BQDDAQ1 . fall under?

The TPS54560BQDDAQ1 . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to TPS54560BQDDAQ1 . when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS54560BQDDAQ1 . you can contact the distributor directly for product support, shipping queries etc.

Is the TPS54560BQDDAQ1 . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS54560BQDDAQ1 . have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS54560BQDDAQ1 ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS54560BQDDAQ1 . often in real-time on the comparison pages.

What if I can't find stock of TPS54560BQDDAQ1 .?

You can fill out our help required form which you can use to request a quote for TPS54560BQDDAQ1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay