TPS54550PWP . Part Information
Details for TPS54550PWP . by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Power Management
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 6.5200 |
10 | 5.3800 |
25 | 5.1300 |
50 | 5.0300 |
100 | 4.9200 |
Stock Information
Details
Part Specifications
Topology | Synchronous Buck (Step Down) |
Input Voltage Min | 4.5V |
Input Voltage Max | 20V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | HTSSOP |
No. of Pins | 16Pins |
Output Current | 6A |
Output Voltage Min | 900mV |
Output Voltage Max | 12V |
Switching Frequency | 700kHz |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 1% |
Adjustable Output Voltage Min | 0.9V |
Base Number | 54550 |
Frequency | 700kHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 12V |
Primary Input Voltage | 20V |
Supply Voltage Min | 4.5V |
Switch Output Current Isw Max | 7.5A |
Termination Type | Surface Mount Device |
Voltage Regulator Type | DC / DC Converter |
Alternative Part Descriptions
- PWM SWITCHER, FET 6A O/P, HTSSOP16; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:20V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSSOP; No. of Pins:16Pins; Output Current:6A; Output RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TPS54550PWP .?
Additional datasheets, footprints and schematics for TPS54550PWP . are listed in our Part Details tab. You can also find the TPS54550PWP . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS54550PWP . in the Pricing & Inventory tab next to part details. You can view TPS54550PWP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS54550PWP . fall under?
The TPS54550PWP . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS54550PWP . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS54550PWP . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS54550PWP . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TPS54550PWP . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TPS54550PWP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS54550PWP . often in real-time on the comparison pages.
What if I can't find stock of TPS54550PWP .?
You can fill out our help required form which you can use to request a quote for TPS54550PWP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.