TPS54540DDA Part Information
Details for TPS54540DDA by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management
Part Downloads

Part Features
- 0.8 V 1% Internal Voltage Reference
- 100 kHz to 2.5 MHz Fixed Switching Frequency
- 146 u03bcA Operating Quiescent Current and 2 u03bcA Shutdown Current
- 8-Terminal HSOIC with PowerPADu2122 Package
- 92-mu03a9 High-Side MOSFET
- Adjustable UVLO Voltage and Hysteresis
- High Efficiency at Light Loads with Pulse Skipping Eco-modeu2122
- Low Dropout at Light Loads with Integrated BOOT Recharge FET
- Supported by WEBENCHu2122 Software Tool
- Synchronizes to External Clock
- u201340u00b0C to 150u00b0C TJ Operating Range
Part Specifications
Topology | Buck (Step Down) |
Input Voltage Min | 4.5V |
Input Voltage Max | 42V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SO PowerPAD |
No. of Pins | 8Pins |
Output Current | 5A |
Output Voltage Min | 800mV |
Output Voltage Max | 41.1V |
Switching Frequency | 2.5MHz |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -40°C |
Primary Input Voltage | 42V |
Viewing Distributors for TPS54540DDA
Loading...
Loading Results for TPS54540DDA