| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
No distributors results available
| Silicon Manufacturer | Texas Instruments |
|---|---|
| Silicon Core Number | TPS54531 |
| Kit Application Type | Power Management - Voltage Regulator |
| Application Sub Type | Buck Converter |
| Kit Contents | Eval Board TPS54531 |
| Product Range | - |
| Automotive Qualification Standard | - |
| SVHC | No SVHC (27-Jun-2018) |
| Features | Current Mode Control Eco Mode External Slow Start Power Good Integrated High Side FET |
Where can I find additional details, specifications and documents for a TPS54531EVM-530 .?
Additional datasheets, footprints and schematics for TPS54531EVM-530 . are listed on our Part Details page. You can also find images and similar parts to TPS54531EVM-530 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS54531EVM-530 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS54531EVM-530 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS54531EVM-530 . fall under?
The TPS54531EVM-530 . is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS54531EVM-530 . when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS54531EVM-530 . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS54531EVM-530 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS54531EVM-530 . have stock available?
There is no stock from authorised distributors for TPS54531EVM-530 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS54531EVM-530 . often in real-time on the comparison pages.
What if I can't find stock of TPS54531EVM-530 .?
You can fill out our help required form which you can use to request a quote for TPS54531EVM-530 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.