TPS54531DDAR . Part Information
Details for TPS54531DDAR . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management

Buy TPS54531DDAR Directly from Texas Instruments (18557 in stock) at $0.5280
Part Downloads

Part Specifications
Topology | Buck (Step Down) |
Input Voltage Min | 3.5V |
Input Voltage Max | 28V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOIC |
No. of Pins | 8Pins |
Output Current | 5A |
Output Voltage Min | 800mV |
Output Voltage Max | 25V |
Switching Frequency | 570kHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- DC/DC CONV, BUCK, 570KHZ, SOIC-8; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:5A; Output Voltage Min:800mV; RoHS Compliant: Yes | Newark Electronics
- 3.5V to 28V Input, 5A, 570kHz Step-Down Converter with Eco-mode | Texas Instruments
Viewing Distributors for TPS54531DDAR .
Loading...
Loading Results for TPS54531DDAR .