Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS5450 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Step Down DC / DC Converter |
Kit Contents | Evaluation Module TPS5450 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Compensation Components are External to IC and External Divider for Adjustable Output Voltage |
5A Evaluation Module | Texas Instruments |
DC to DC conv. Dev Kit, TPS5450EVM-254 | RS |
Buck Dc/Dc Converter, Evaluation Mod | Newark Electronics |
BUCK DC/DC CONVERTER, EVALUATION MOD | element14 |
Where can I find additional details, specifications and documents for a TPS5450EVM-254?
Additional datasheets, footprints and schematics for TPS5450EVM-254 are listed on our Part Details page. You can also find images and similar parts to TPS5450EVM-254 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS5450EVM-254 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS5450EVM-254 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS5450EVM-254 fall under?
The TPS5450EVM-254 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS5450EVM-254 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS5450EVM-254 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS5450EVM-254 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS5450EVM-254 have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS5450EVM-254.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS5450EVM-254 often in real-time on the comparison pages.
What if I can't find stock of TPS5450EVM-254?
You can fill out our help required form which you can use to request a quote for TPS5450EVM-254 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.