Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.98
|
34,695
in stock
|
Buy Now |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 18V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | HTSSOP |
No. of Pins | 14Pins |
Output Current | 4A |
Output Voltage Min | 760mV |
Output Voltage Max | 5.5V |
Switching Frequency | 700kHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
4.5V to 18V Input, 4A Synchronous Step-Down Converter with Eco-Mode&trade | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS54426PWP?
Additional datasheets, footprints and schematics for TPS54426PWP are listed on our Part Details page. You can also find images and similar parts to TPS54426PWP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS54426PWP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS54426PWP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS54426PWP fall under?
The TPS54426PWP is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS54426PWP when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS54426PWP you can contact the distributor directly for product support, shipping queries etc.
Is the TPS54426PWP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS54426PWP have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS54426PWP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS54426PWP often in real-time on the comparison pages.
What if I can't find stock of TPS54426PWP?
You can fill out our help required form which you can use to request a quote for TPS54426PWP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.