Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$49.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$49.00
|
7
in stock
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS543C20 |
Kit Application Type | Power Management |
Application Sub Type | Synchronous Buck Converter |
Kit Contents | Eval Board TPS543C20 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
TPS543C20 2-Phase, 80A Synchronous Step-Down SWIFT&trade | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS543C20EVM-869?
Additional datasheets, footprints and schematics for TPS543C20EVM-869 are listed on our Part Details page. You can also find images and similar parts to TPS543C20EVM-869 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS543C20EVM-869 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS543C20EVM-869 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS543C20EVM-869 fall under?
The TPS543C20EVM-869 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS543C20EVM-869 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS543C20EVM-869 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS543C20EVM-869 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS543C20EVM-869 have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS543C20EVM-869.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS543C20EVM-869 often in real-time on the comparison pages.
What if I can't find stock of TPS543C20EVM-869?
You can fill out our help required form which you can use to request a quote for TPS543C20EVM-869 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.