Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS54340 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Step Down DC / DC Converter |
Kit Contents | Eval Board TPS54340 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 8V to 60V Supply Integrated 90mohm MOSFET 100kHz to 2.5MHz Fs 1µA Shutdown Current |
TPS54340 Step-Down Converter Evaluation Module | Texas Instruments |
Evaluation Board, Voltage Regulator | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS54340EVM-182 .?
Additional datasheets, footprints and schematics for TPS54340EVM-182 . are listed on our Part Details page. You can also find images and similar parts to TPS54340EVM-182 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS54340EVM-182 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS54340EVM-182 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS54340EVM-182 . fall under?
The TPS54340EVM-182 . is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS54340EVM-182 . when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS54340EVM-182 . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS54340EVM-182 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS54340EVM-182 . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS54340EVM-182 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS54340EVM-182 . often in real-time on the comparison pages.
What if I can't find stock of TPS54340EVM-182 .?
You can fill out our help required form which you can use to request a quote for TPS54340EVM-182 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.