TPS54336EVM-556 Part Information
Details for TPS54336EVM-556 by Texas Instruments
Education Maker & Hobbyist Electronics>Development Boards & Evaluation Kits>Power Management Development Kits
Part Specifications
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | TPS54336 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Synchronous Buck Converter |
Kit Contents | Eval Board TPS54336 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Fixed Switching Frequency Integrated FETs Wide Input Voltage upto 28 V |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TPS54336EVM-556?
Additional datasheets, footprints and schematics for TPS54336EVM-556 are listed in our Part Details tab. You can also find the TPS54336EVM-556 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS54336EVM-556 in the Pricing & Inventory tab next to part details. You can view TPS54336EVM-556 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS54336EVM-556 fall under?
The TPS54336EVM-556 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS54336EVM-556 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS54336EVM-556 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS54336EVM-556 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TPS54336EVM-556 have stock available?
There is no stock from authorised distributors for TPS54336EVM-556.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS54336EVM-556 often in real-time on the comparison pages.
What if I can't find stock of TPS54336EVM-556?
You can fill out our help required form which you can use to request a quote for TPS54336EVM-556 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.