Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 4.2V |
Input Voltage Max | 28V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | VSON |
No. of Pins | 10Pins |
Output Current | 3A |
Output Voltage Min | 800mV |
Output Voltage Max | 24V |
Switching Frequency | 570kHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
4.2V to 28V Input voltage, 3A Output current Synchronous buck Converter with 570kHz fixed frequency | Texas Instruments |
DC/DC CONV, SYNC BUCK, 570KHZ, VSON-10 | Farnell |
Dc/Dc Conv, Sync Buck, 570Khz, Vson-10 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS54334DRCT?
Additional datasheets, footprints and schematics for TPS54334DRCT are listed on our Part Details page. You can also find images and similar parts to TPS54334DRCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS54334DRCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS54334DRCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS54334DRCT fall under?
The TPS54334DRCT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS54334DRCT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS54334DRCT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS54334DRCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS54334DRCT have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Farnell, element14 and Newark Electronics have stock available or on a lead time for TPS54334DRCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS54334DRCT often in real-time on the comparison pages.
What if I can't find stock of TPS54334DRCT?
You can fill out our help required form which you can use to request a quote for TPS54334DRCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.