Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.82
|
1,666
in stock
|
Buy Now | |
Texas Instruments
from US$0.48
|
39,968
in stock
|
Buy Now | |
Chip One Stop
from US$0.76
|
6,999
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.88
|
2,372
in stock
|
Buy Now | |
Newark Electronics
from US$1.30
|
1,666
in stock
|
Buy Now | |
element14
from US$0.84
|
1,666
in stock
|
Buy Now | |
Micros
from US$0.61
|
360
in stock
|
Buy Now |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 3.5V |
Input Voltage Max | 28V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOIC |
No. of Pins | 8Pins |
Output Current | 3A |
Output Voltage Min | 800mV |
Output Voltage Max | 25V |
Switching Frequency | 570kHz |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
3.5V to 28V Input, 3A, 570kHz Step-Down Converter with Eco-mode | Texas Instruments |
IC: PMIC | Transfer Multisort Elektronik |
Dc/Dc Conv, Buck, 570Khz, Soic-8 | Newark Electronics |
DC/DC CONV, BUCK, 570KHZ, SOIC-8 | element14 |
Step-Down Switching Regulator w/ Eco-Mode, 3A, Vin 3.5÷28V, Vout 0.8÷25V, 570kHz | Micros |
Where can I find additional details, specifications and documents for a TPS54331DR?
Additional datasheets, footprints and schematics for TPS54331DR are listed on our Part Details page. You can also find images and similar parts to TPS54331DR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS54331DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS54331DR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS54331DR fall under?
The TPS54331DR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS54331DR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS54331DR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS54331DR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS54331DR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for TPS54331DR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS54331DR often in real-time on the comparison pages.
What if I can't find stock of TPS54331DR?
You can fill out our help required form which you can use to request a quote for TPS54331DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.