Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 17V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | VQFN |
No. of Pins | 14Pins |
Output Current | 3A |
Output Voltage Min | 800mV |
Output Voltage Max | 15V |
Switching Frequency | 1.2MHz |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 4320 |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +150°C |
Output Voltage | 15V |
Primary Input Voltage | 17V |
4.5V to 17V Input, 3A Synchronous Step-Down SWIFT&trade | Texas Instruments |
Buck, Sync, 14Qfn | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS54320RHLT .?
Additional datasheets, footprints and schematics for TPS54320RHLT . are listed on our Part Details page. You can also find images and similar parts to TPS54320RHLT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS54320RHLT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS54320RHLT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS54320RHLT . fall under?
The TPS54320RHLT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS54320RHLT . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS54320RHLT . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS54320RHLT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS54320RHLT . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics and element14 have stock available or on a lead time for TPS54320RHLT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS54320RHLT . often in real-time on the comparison pages.
What if I can't find stock of TPS54320RHLT .?
You can fill out our help required form which you can use to request a quote for TPS54320RHLT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.