Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS54310 |
Kit Application Type | Power Management |
Application Sub Type | Synchronous Buck Regulator |
Kit Contents | Eval Board TPS54310 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | External Compensation for Design Flexibility Oversized Solder Pads for Easy Component Modifications |
Where can I find additional details, specifications and documents for a TPS54310EVM?
Additional datasheets, footprints and schematics for TPS54310EVM are listed on our Part Details page. You can also find images and similar parts to TPS54310EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS54310EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS54310EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS54310EVM fall under?
The TPS54310EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS54310EVM when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS54310EVM you can contact the distributor directly for product support, shipping queries etc.
Is the TPS54310EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS54310EVM have stock available?
There is no stock from authorised distributors for TPS54310EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS54310EVM often in real-time on the comparison pages.
What if I can't find stock of TPS54310EVM?
You can fill out our help required form which you can use to request a quote for TPS54310EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.