Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.46
|
610
in stock
|
Buy Now | |
Texas Instruments
from US$1.60
|
17,680
in stock
|
Buy Now | |
Chip One Stop
from US$2.01
|
8,910
in stock
|
Buy Now | |
Micros
from US$1.47
|
6,295
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.00
|
3,896
in stock
|
Buy Now | |
Newark Electronics
from US$3.92
|
670
in stock
|
Buy Now | |
element14
from US$2.54
|
670
in stock
|
Buy Now |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 5.5V |
Input Voltage Max | 36V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SO PowerPAD |
No. of Pins | 8Pins |
Output Current | 3A |
Output Voltage Min | 1.22V |
Output Voltage Max | 31V |
Switching Frequency | 500kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
5.5V to 36V Input, 3A, 500kHz Step-Down Converter | Texas Instruments |
Step-Down Switching Regulator, 3A, Vin 5.5÷36V, Vout 1.23÷31V, 500kHz | Micros |
IC: PMIC | Transfer Multisort Elektronik |
Dc/Dc Conv, Buck, 500Khz, So Powerpad-8 | Newark Electronics |
DC/DC CONV, BUCK, 500KHZ, SO POWERPAD-8 | element14 |
Where can I find additional details, specifications and documents for a TPS5430DDAR .?
Additional datasheets, footprints and schematics for TPS5430DDAR . are listed on our Part Details page. You can also find images and similar parts to TPS5430DDAR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS5430DDAR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS5430DDAR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS5430DDAR . fall under?
The TPS5430DDAR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS5430DDAR . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS5430DDAR . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS5430DDAR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS5430DDAR . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Micros, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for TPS5430DDAR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS5430DDAR . often in real-time on the comparison pages.
What if I can't find stock of TPS5430DDAR .?
You can fill out our help required form which you can use to request a quote for TPS5430DDAR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.