| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Input Voltage Min | 4.5V |
|---|---|
| Input Voltage Max | 18V |
| No. of Outputs | 2 Output, 2Outputs |
| DC / DC Converter IC Case | QFN |
| No. of Pins | 16Pins |
| Output Current - Output 1 | 2A |
| Output Current - Output 2 | 2A |
| Output Voltage - Output 1 | 7V |
| Output Voltage - Output 2 | 7V |
| Regulator Output Type | Adjustable |
| Switching Frequency | 700kHz |
| Topology | Synchronous Buck (Step Down) |
| Operating Temperature Max | 85°C |
| Product Range | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 2 - 1 year |
| SVHC | No SVHC (27-Jun-2018) |
| Operating Temperature Min | -40°C |
| Output Current | 2A |
| Primary Input Voltage | 18V |
| IC, BUCK, 700KHZ, 4.5V TO 18V, 2A,QFN-16 | element14 |
| Ic, Buck, 700Khz, 4.5V To 18V, 2A, qfn-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS54295RSAT .?
Additional datasheets, footprints and schematics for TPS54295RSAT . are listed on our Part Details page. You can also find images and similar parts to TPS54295RSAT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS54295RSAT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS54295RSAT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS54295RSAT . fall under?
The TPS54295RSAT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS54295RSAT . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS54295RSAT . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS54295RSAT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS54295RSAT . have stock available?
Authorised distributors including Rochester Electronics, element14 and Newark Electronics have stock available or on a lead time for TPS54295RSAT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS54295RSAT . often in real-time on the comparison pages.
What if I can't find stock of TPS54295RSAT .?
You can fill out our help required form which you can use to request a quote for TPS54295RSAT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.