TPS54291PWPR . Part Information
Details for TPS54291PWPR . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management
Part Downloads


Part Specifications
Topology | Synchronous Buck (Step Down) |
Input Voltage Min | 4.5V |
Input Voltage Max | 18V |
No. of Outputs | 2Outputs |
DC / DC Converter IC Case | HTSSOP |
No. of Pins | 16Pins |
Output Current | 2.5A |
Output Voltage Min | 800mV |
Output Voltage Max | 15.3V |
Switching Frequency | 600kHz |
Operating Temperature Max | 145°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- DC/DC CONV, SYNC BUCK, 600KHZ, HTSSOP-16; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:2Outputs; DC / DC Converter IC Case:HTSSOP; No. of Pins:16Pins; Output Current:2.5A; RoHS Compliant: Yes | Newark Electronics
- 4.5 V to 18 V input, 600 kHz, 1.5 / 2.5 A dual synchronous step-down converter | Texas Instruments
Viewing Distributors for TPS54291PWPR .
Loading...
Loading Results for TPS54291PWPR .