Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.79
|
2,254
in stock
|
Buy Now | |
Texas Instruments
from US$0.48
|
5,803
in stock
|
Buy Now | |
Newark Electronics
from US$1.30
|
2,254
in stock
|
Buy Now | |
element14
from US$0.84
|
2,254
in stock
|
Buy Now | |
Chip One Stop
from US$0.94
|
2,209
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.83
|
1,053
in stock
|
Buy Now |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 3.5V |
Input Voltage Max | 28V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOIC |
No. of Pins | 8Pins |
Output Current | 2A |
Output Voltage Min | 800mV |
Output Voltage Max | 25V |
Switching Frequency | 740kHz |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
3.5 to 28V Input, 2A, 570kHz Step-Down Converter with Eco-mode&trade | Texas Instruments |
Dc/Dc Conv, Buck, 570Khz, Soic-8 | Newark Electronics |
DC/DC CONV, BUCK, 570KHZ, SOIC-8 | element14 |
IC: PMIC | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a TPS54231DR?
Additional datasheets, footprints and schematics for TPS54231DR are listed on our Part Details page. You can also find images and similar parts to TPS54231DR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS54231DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS54231DR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS54231DR fall under?
The TPS54231DR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS54231DR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS54231DR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS54231DR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS54231DR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for TPS54231DR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS54231DR often in real-time on the comparison pages.
What if I can't find stock of TPS54231DR?
You can fill out our help required form which you can use to request a quote for TPS54231DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.