TPS54229DDAR Part Information
Details for TPS54229DDAR by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Power Management
Featured Distributor
Pricing
Break | Price |
---|---|
100 | 0.9740 |
250 | 0.9140 |
Stock Information
Details
Part Specifications
Topology | Synchronous Buck (Step Down) |
Input Voltage Min | 4.5V |
Input Voltage Max | 18V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | HSOP |
No. of Pins | 8Pins |
Output Current | 2A |
Output Voltage Min | 760mV |
Output Voltage Max | 7V |
Switching Frequency | 650kHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- DC/DC CONV, SYNC BUCK, 650KHZ, HSOP-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOP; No. of Pins:8Pins; Output Current:2A; Output RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TPS54229DDAR?
Additional datasheets, footprints and schematics for TPS54229DDAR are listed in our Part Details tab. You can also find the TPS54229DDAR image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS54229DDAR in the Pricing & Inventory tab next to part details. You can view TPS54229DDAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS54229DDAR fall under?
The TPS54229DDAR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS54229DDAR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS54229DDAR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS54229DDAR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TPS54229DDAR have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TPS54229DDAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS54229DDAR often in real-time on the comparison pages.
What if I can't find stock of TPS54229DDAR?
You can fill out our help required form which you can use to request a quote for TPS54229DDAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.