TPS54227DDAR . Part Information
Details for TPS54227DDAR . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management

Buy TPS54227DDAR Directly from Texas Instruments (8722 in stock) at $0.2800
Part Downloads

Part Specifications
Topology | Synchronous Buck (Step Down) |
Input Voltage Min | 4.5V |
Input Voltage Max | 18V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SO PowerPAD |
No. of Pins | 8Pins |
Output Current | 2A |
Output Voltage Min | 760mV |
Output Voltage Max | 7V |
Switching Frequency | 700kHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- 4.5-18V 2A Sync Buck Converter HSOP8EP | RS Components
- DC/DC CONV, SYNC BUCK, SO POWERPAD-8 | Newark Electronics
- 4.5 V to 18 V input, 2 A synchronous step-down converter in HSOP and VSON package | Texas Instruments
- Texas Instruments TPS54227DDAR Step-Down Anahtarlamalı Regülatör, 2A SOIC, 8-Pinli, Ayarlanabilir | RS Components TR
- 4.5-18V 2A Sync Buck Converter HSOP8EP | RS Components IT
Viewing Distributors for TPS54227DDAR .
Loading...
Loading Results for TPS54227DDAR .