Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 5.5V |
Input Voltage Max | 36V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOIC |
No. of Pins | 8Pins |
Output Current | 2A |
Output Voltage Min | 1.22V |
Where can I find additional details, specifications and documents for a TPS5420QDRQ1?
Additional datasheets, footprints and schematics for TPS5420QDRQ1 are listed on our Part Details page. You can also find images and similar parts to TPS5420QDRQ1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS5420QDRQ1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS5420QDRQ1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS5420QDRQ1 fall under?
The TPS5420QDRQ1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS5420QDRQ1 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS5420QDRQ1 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS5420QDRQ1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS5420QDRQ1 have stock available?
Authorised distributors including Chip One Stop have stock available or on a lead time for TPS5420QDRQ1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS5420QDRQ1 often in real-time on the comparison pages.
What if I can't find stock of TPS5420QDRQ1?
You can fill out our help required form which you can use to request a quote for TPS5420QDRQ1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.