TPS5420DR . Part Information
Details for TPS5420DR . by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Power Management
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 3.1000 |
10 | 2.7900 |
25 | 2.6400 |
50 | 2.4700 |
100 | 2.2900 |
Stock Information
Details
Part Specifications
Topology | Buck (Step Down) |
Input Voltage Min | 5.5V |
Input Voltage Max | 36V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOIC |
No. of Pins | 8Pins |
Output Current | 2A |
Output Voltage Min | 1.22V |
Output Voltage Max | 31V |
Switching Frequency | 500kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- DC/DC CONV, BUCK, 500KHZ, SOIC-8; Topology:Buck (Step Down); Input Voltage Min:5.5V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:2A; Output Voltage Min:1.22V; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TPS5420DR .?
Additional datasheets, footprints and schematics for TPS5420DR . are listed in our Part Details tab. You can also find the TPS5420DR . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS5420DR . in the Pricing & Inventory tab next to part details. You can view TPS5420DR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS5420DR . fall under?
The TPS5420DR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS5420DR . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS5420DR . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS5420DR . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TPS5420DR . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TPS5420DR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS5420DR . often in real-time on the comparison pages.
What if I can't find stock of TPS5420DR .?
You can fill out our help required form which you can use to request a quote for TPS5420DR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.