Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 3.5V |
Input Voltage Max | 42V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | VSON |
No. of Pins | 10Pins |
Output Current | 1.5A |
Output Voltage Min | 800mV |
Output Voltage Max | 39V |
Switching Frequency | 2.5MHz |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +150°C |
Output Voltage | 39V |
Primary Input Voltage | 42V |
3.5V to 42V Input, 1.5A Step-Down Converter with Eco-Mode | Texas Instruments |
3.5-42Vin,1.5A SD Co nverter | Mouser Electronics |
Buck, 42Vin, 1.5A, 2.5Mhz, 10Vson | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS54140ADRCT .?
Additional datasheets, footprints and schematics for TPS54140ADRCT . are listed on our Part Details page. You can also find images and similar parts to TPS54140ADRCT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS54140ADRCT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS54140ADRCT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS54140ADRCT . fall under?
The TPS54140ADRCT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS54140ADRCT . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS54140ADRCT . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS54140ADRCT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS54140ADRCT . have stock available?
Authorised distributors including Texas Instruments, Mouser Electronics and Arrow Electronics have stock available or on a lead time for TPS54140ADRCT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS54140ADRCT . often in real-time on the comparison pages.
What if I can't find stock of TPS54140ADRCT .?
You can fill out our help required form which you can use to request a quote for TPS54140ADRCT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.