Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.64
|
53
in stock
|
Buy Now | |
Texas Instruments
from US$1.28
|
176,051
in stock
|
Buy Now | |
element14
from US$1.96
|
416
in stock
|
Buy Now | |
Farnell
from US$2.08
|
416
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.03
|
105
in stock
|
Buy Now | |
Chip One Stop
from US$1.97
|
105
in stock
|
Buy Now | |
Newark Electronics
from US$2.76
|
-
|
Buy Now |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 5.5V |
Input Voltage Max | 36V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOIC |
No. of Pins | 8Pins |
Output Current | 1A |
Output Voltage Min | 1.22V |
Output Voltage Max | 31V |
Switching Frequency | 500kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Adjustable Output Voltage Min | 1.23V |
Frequency | 500kHz |
Operating Temperature Min | -40°C |
Output Voltage | 31V |
Primary Input Voltage | 36V |
Supply Voltage Min | 5.5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down (Buck) |
5.5V to 36V Input, 1A, 500kHz Step Down Converter | Texas Instruments |
IC, VOLTAGE REGULATOR, 500KHZ, SOIC-8 | element14 |
IC: PMIC | Transfer Multisort Elektronik |
DC-DC Conv, Buck Wide Vin 1A TPS5410D | RS |
Step-Down Converter, 8-Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS5410D?
Additional datasheets, footprints and schematics for TPS5410D are listed on our Part Details page. You can also find images and similar parts to TPS5410D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS5410D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS5410D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS5410D fall under?
The TPS5410D is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS5410D when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS5410D you can contact the distributor directly for product support, shipping queries etc.
Is the TPS5410D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS5410D have stock available?
Authorised distributors including Texas Instruments, element14, Farnell, Transfer Multisort Elektronik and Chip One Stop have stock available or on a lead time for TPS5410D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS5410D often in real-time on the comparison pages.
What if I can't find stock of TPS5410D?
You can fill out our help required form which you can use to request a quote for TPS5410D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.