TPS54060DGQ Part Information
Details for TPS54060DGQ by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management

Part Description
The TPS54060 device is a 60-V, 0.5-A, step-down regulator with an integrated high-side MOSFET. Current-mode control provides simple external compensation and flexible component selection. A low ripple pulse skip mode reduces the no load, regulated output supply current to 116 μA. Using the enable pin, shutdown supply current is reduced to 1.3 μA, when the enable pin is low. VIN undervoltage lockout is internally set at 2.5 V, but can be increased using the enable pin. The output voltage startup ramp is controlled by the slow start pin that can also be configured for sequencing/tracking. An open-drain power good signal indicates the output is within 94% to 107% of its nominal voltage. A wide switching frequency range allows efficiency and external component size to be optimized. Frequency fold back and thermal shutdown protects the part during an overload condition. The TPS54060 is available in 10-pin thermally enhanced HVSSOP PowerPAD™ package and 10pin 3-mm × 3-mm VSON package.
Part Downloads

Part Features
- 0.8-V Internal Voltage Reference
- 1.3-u03bcA Shutdown Current
- 10-Pin HVSSOP With PowerPADu2122 Package and 3-mm u00d7 3-mm 10-Pin VSON Package
- 100-kHz to 2.5-MHz Switching Frequency
- 116-u03bcA Operating Quiescent Current
- 200-mu2126 High-Side MOSFET
- 3.5-V to 60-V Input Voltage Range
- Adjustable Slow Start and Sequencing
- Adjustable UVLO Voltage and Hysteresis
- High Efficiency at Light Loads with a Pulse Skipping Eco-Modeu2122
- Supported by WEBENCHu2122 and SwitcherProu2122
- Synchronizes to External Clock
- UV and OV Power Good Output
Part Specifications
Topology | Buck (Step Down) |
Input Voltage Min | 3.5V |
Input Voltage Max | 60V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | MSOP |
No. of Pins | 10Pins |
Output Current | 500mA |
Output Voltage Min | 800mV |
Output Voltage Max | 58V |
Switching Frequency | 2.5MHz |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Adjustable Output Voltage Min | 0.8V |
Base Number | 54060 |
Frequency | 2.5MHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 0.5A |
Output Voltage | 58V |
Primary Input Voltage | 60V |
Supply Voltage Min | 3.5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down (Buck) |
Alternative Part Descriptions
- 3.5V to 60Vin Step Down SWIFT Converter | RS Components
- DC DC CONV, 3.5~42V, 0.5A, 10MSOP; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MSOP; No. of Pins:10Pins; Output Current:500mA; Output Voltage Min:800mV;RoHS Compliant: Yes | Newark Electronics
- 3.5V to 60V Input, 0.5A Step-Down Converter with Eco-Mode | Texas Instruments
- DC/DC Converter [Texas Instruments] TPS54060DGQ DC/DC Converter | Distrelec
- Texas Instruments TPS54060DGQ Step-Down Anahtarlamalı Regülatör, 500mA HTSSOP, 10-Pinli, Ayarlanabilir | RS Components TR
- 3.5V to 60Vin Step Down SWIFT Converter | RS Components IT