TPS54040DGQR . Semiconductors - ICs by Texas Instruments

DC/DC CONV BUCK 581KHZ MSOPPOWERPAD10

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Arrow Electronics Arrow Electronics
No stock
Buy Now
Logo for Digi-Key Electronics Digi-Key Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Topology Buck (Step Down)
Input Voltage Min 3.5V
Input Voltage Max 42V
No. of Outputs 1Outputs
DC / DC Converter IC Case MSOP PowerPAD
No. of Pins 10Pins
Output Current 500mA
Output Voltage Min 800mV
Output Voltage Max 42V
Switching Frequency 581kHz
Operating Temperature Max 150°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

TPS54040DGQR TI | Elfaro
Stock Europe - ROHS:YES | ComS.I.T.
IC REG BUCK ADJ 500MA 10MSOP | Digi-Key Electronics
DC/DC CONV, BUCK, 581KHZ, MSOPPOWERPAD10 | Farnell
SBuck Switch. Reg Adj 500mA 3,5-42Vi MSO | Schukat Electronic

Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS54040DGQR .?

Additional datasheets, footprints and schematics for TPS54040DGQR . are listed on our Part Details page. You can also find images and similar parts to TPS54040DGQR . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS54040DGQR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS54040DGQR . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS54040DGQR . fall under?

The TPS54040DGQR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to TPS54040DGQR . when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS54040DGQR . you can contact the distributor directly for product support, shipping queries etc.

Is the TPS54040DGQR . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS54040DGQR . have stock available?

Authorised distributors including Arrow Electronics and Digi-Key Electronics have stock available or on a lead time for TPS54040DGQR ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS54040DGQR . often in real-time on the comparison pages.

What if I can't find stock of TPS54040DGQR .?

You can fill out our help required form which you can use to request a quote for TPS54040DGQR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay