Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.62
|
47
in stock
|
Buy Now | |
Texas Instruments
from US$1.04
|
37,596
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.73
|
321
in stock
|
Buy Now | |
Newark Electronics
from US$3.15
|
170
in stock
|
Buy Now | |
element14
from US$1.60
|
170
in stock
|
Buy Now | |
Farnell
from US$1.69
|
170
in stock
|
Buy Now |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 3.5V |
Input Voltage Max | 42V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | MSOP |
No. of Pins | 10Pins |
Output Current | 500mA |
Output Voltage Min | 800mV |
Output Voltage Max | 39V |
Switching Frequency | 720kHz |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Adjustable Output Voltage Min | 800mV |
Base Number | 54040 |
Frequency | 2.5MHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +150°C |
Output Voltage | 39V |
Primary Input Voltage | 42V |
Supply Voltage Min | 3.5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down (Buck) |
3.5V to 42V Input, 0.5A Step-Down Converter with Eco-Mode | Texas Instruments |
IC: PMIC | Transfer Multisort Elektronik |
Dc Dc Conv, 3.5~42V, 0.5A, 10Msop | Newark Electronics |
DC DC CONV, 3.5~42V, 0.5A, 10MSOP | element14 |
3.5V to 42Vin Step Down SWIFT Converter | RS |
Where can I find additional details, specifications and documents for a TPS54040DGQ .?
Additional datasheets, footprints and schematics for TPS54040DGQ . are listed on our Part Details page. You can also find images and similar parts to TPS54040DGQ . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS54040DGQ . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS54040DGQ . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS54040DGQ . fall under?
The TPS54040DGQ . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS54040DGQ . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS54040DGQ . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS54040DGQ . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS54040DGQ . have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS54040DGQ ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS54040DGQ . often in real-time on the comparison pages.
What if I can't find stock of TPS54040DGQ .?
You can fill out our help required form which you can use to request a quote for TPS54040DGQ . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.