Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 4.5V |
---|---|
Supply Voltage Max | 17V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | - |
Controller IC Case Style | WQFN |
No. of Pins | 40Pins |
Switching Frequency | 1MHz |
Topology | Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
4-Phase, D-CAP+TM Step-Down Buck Controller with NVM and PMBus Interface for ASIC | Texas Instruments |
Dc/Dc Controller, Buck, 1Mhz, Wqfn-40 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS53647RTAT?
Additional datasheets, footprints and schematics for TPS53647RTAT are listed on our Part Details page. You can also find images and similar parts to TPS53647RTAT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS53647RTAT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS53647RTAT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS53647RTAT fall under?
The TPS53647RTAT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS53647RTAT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS53647RTAT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS53647RTAT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS53647RTAT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS53647RTAT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS53647RTAT often in real-time on the comparison pages.
What if I can't find stock of TPS53647RTAT?
You can fill out our help required form which you can use to request a quote for TPS53647RTAT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.