| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Topology | Synchronous Buck (Step Down) |
|---|---|
| Input Voltage Min | 1.5V |
| Input Voltage Max | 18V |
| No. of Outputs | 1Outputs |
| DC / DC Converter IC Case | VQFN |
| No. of Pins | 28Pins |
| Output Current | 12A |
| Output Voltage Min | 600mV |
| Output Voltage Max | 5.5V |
| Switching Frequency | 1MHz |
| Operating Temperature Max | 85°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 2 - 1 year |
| SVHC | No SVHC (27-Jun-2018) |
| Operating Temperature Min | -40°C |
| Primary Input Voltage | 18V |
| Dc-Dc Conv, Buck, Adj, 1Mhz, Vqfn-28 | Newark Electronics |
| DC-DC CONV, BUCK, ADJ, 1MHZ, VQFN-28 | element14 |
Where can I find additional details, specifications and documents for a TPS53515RVET .?
Additional datasheets, footprints and schematics for TPS53515RVET . are listed on our Part Details page. You can also find images and similar parts to TPS53515RVET . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS53515RVET . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS53515RVET . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS53515RVET . fall under?
The TPS53515RVET . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS53515RVET . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS53515RVET . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS53515RVET . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS53515RVET . have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for TPS53515RVET ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS53515RVET . often in real-time on the comparison pages.
What if I can't find stock of TPS53515RVET .?
You can fill out our help required form which you can use to request a quote for TPS53515RVET . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.