Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.63
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.63
|
19,698
in stock
|
Buy Now |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 2.9V |
Input Voltage Max | 6V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | QFN |
No. of Pins | 16Pins |
Output Current | 3A |
Output Voltage Min | 600mV |
Output Voltage Max | 5.04V |
Switching Frequency | 1.1MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 53311 |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 5.04V |
Primary Input Voltage | 6V |
2.9V to 6V Input, 3A Synchronous Step-Down Converter with Eco-Mode and Smooth PWM | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS53311RGTT?
Additional datasheets, footprints and schematics for TPS53311RGTT are listed on our Part Details page. You can also find images and similar parts to TPS53311RGTT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS53311RGTT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS53311RGTT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS53311RGTT fall under?
The TPS53311RGTT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS53311RGTT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS53311RGTT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS53311RGTT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS53311RGTT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS53311RGTT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS53311RGTT often in real-time on the comparison pages.
What if I can't find stock of TPS53311RGTT?
You can fill out our help required form which you can use to request a quote for TPS53311RGTT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.