Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 28V |
---|---|
No. of Step-Down DC - DC Converters | 2 |
No. of LDO Regulators | 2 |
No. of Regulated Outputs | 2 |
Digital IC Case | VQFN |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
3-V to 28-V, synchronous peak current mode buck controller for notebook power | Texas Instruments |
SYNC BUCK REG W/ LDO, 2 O/P, VQFN-32 | element14 |
Sync Buck Reg W/ Ldo, 2 O/P, Vqfn-32 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS51220RHBR?
Additional datasheets, footprints and schematics for TPS51220RHBR are listed on our Part Details page. You can also find images and similar parts to TPS51220RHBR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS51220RHBR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS51220RHBR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS51220RHBR fall under?
The TPS51220RHBR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS51220RHBR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS51220RHBR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS51220RHBR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS51220RHBR have stock available?
Authorised distributors including Texas Instruments, element14, Farnell and Newark Electronics have stock available or on a lead time for TPS51220RHBR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS51220RHBR often in real-time on the comparison pages.
What if I can't find stock of TPS51220RHBR?
You can fill out our help required form which you can use to request a quote for TPS51220RHBR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.