Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Power Supply Controller |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 28V |
IC Package Type | QFN |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Digital IC Case | QFN |
Input Voltage Max | 28V |
Input Voltage Min | 3V |
No. of LDO Regulators | 1 |
No. of Outputs | 1Outputs |
No. of Regulated Outputs | 2 |
No. of Step-Down DC - DC Converters | 1 |
Operating Temperature Range | -40°C to +85°C |
Output Current | 2A |
Output Voltage | 1.8V |
Output Voltage Max | 1.8V |
Output Voltage Min | 700mV |
Primary Input Voltage | 28V |
Supply Voltage | 5.5V |
DDR2/3/3L/4 Memory Power Solution Synchronous Buck Controller, 2-A LDO, Buffered Reference | Texas Instruments |
Buck, Cntrl, Ddr2/3/3L, 2A Ldo, 20Qfn | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS51216RUKT?
Additional datasheets, footprints and schematics for TPS51216RUKT are listed on our Part Details page. You can also find images and similar parts to TPS51216RUKT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS51216RUKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS51216RUKT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS51216RUKT fall under?
The TPS51216RUKT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Multi Function Power Management ICs.
Can I view similar or alternative parts?
You can view similar parts to TPS51216RUKT when available in the Multi Function Power Management ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS51216RUKT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS51216RUKT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS51216RUKT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS51216RUKT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS51216RUKT often in real-time on the comparison pages.
What if I can't find stock of TPS51216RUKT?
You can fill out our help required form which you can use to request a quote for TPS51216RUKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.