Status: | Unknown |
---|---|
Series: | 0.9V 2A LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 3.1V |
Input Voltage Max | 6.5V |
Fixed Output Voltage Nom. | 900mV |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 2A |
Dropout Voltage Vdo | - |
LDO Regulator Case Style | SON |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 0.9V 2A LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
LDO Regulator Pos 0.5V to 0.9V 2A 10-Pin WSON | Component Sense |
2A Peak Sink/Source DDR Termination Regulator with VTTREF Buffered Reference for DDR2/3/3L/4 | Texas Instruments |
LDO VOLT REG, 2A, 0.9V, SON-10 | element14 |
Ldo Volt Reg, 2A, 0.9V, Son-10 | Newark Electronics |
2A Peak Sink/Source DDR Term Reg | Mouser Electronics |
Where can I find additional details, specifications and documents for a TPS51206DSQT .?
Additional datasheets, footprints and schematics for TPS51206DSQT . are listed on our Part Details page. You can also find images and similar parts to TPS51206DSQT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS51206DSQT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS51206DSQT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS51206DSQT . fall under?
The TPS51206DSQT . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS51206DSQT . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS51206DSQT . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS51206DSQT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS51206DSQT . have stock available?
Authorised distributors including Texas Instruments, Mouser Electronics and Arrow Electronics have stock available or on a lead time for TPS51206DSQT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS51206DSQT . often in real-time on the comparison pages.
What if I can't find stock of TPS51206DSQT .?
You can fill out our help required form which you can use to request a quote for TPS51206DSQT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.