Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.73
|
214
in stock
|
Buy Now | |
Texas Instruments
from US$0.31
|
342,058
in stock
|
Buy Now | |
Micros
from US$0.35
|
250
in stock
|
Buy Now | |
Chip One Stop
from US$0.66
|
75
in stock
|
Buy Now | |
element14
from US$0.93
|
38
in stock
|
Buy Now | |
Farnell
from US$0.64
|
38
in stock
|
Buy Now | |
Newark Electronics
from US$1.07
|
-
|
Buy Now |
Memory Supported | DDR1 DDR2 DDR3 LPDDR3 DDR4 LPDDR4 |
---|---|
Source / Sink Current | 3A |
Supply Voltage Min | 2.375V |
Supply Voltage Max | 3.5V |
DDR Regulator Case Style | VSON |
No. of Pins | 10Pins |
Product Range | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 51200 |
Fixed Output Voltage Nom. | 1.25V |
Input Voltage Max | 3.5V |
Input Voltage Min | 2.375V |
LDO Regulator Case Style | SON |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current | 3A |
Output Type | Fixed |
Output Voltage Nom. | 1.25V |
Primary Input Voltage | 3.5V |
3A Sink/Source DDR Termination Regulator w/ VTTREF Buffered Reference for DDR2, DDR3, DDR3L and DDR4 | Texas Instruments |
Sink/Source DDR Termination Regulator | Micros |
Reg LDO Lin Adj Neg/Pos -0.1V to 3.5V 3A | RS |
DDR TERMINATION REGULATOR, 3A, VSON-10 | element14 |
Ldo, Ddr, 10Son, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS51200DRCT .?
Additional datasheets, footprints and schematics for TPS51200DRCT . are listed on our Part Details page. You can also find images and similar parts to TPS51200DRCT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS51200DRCT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS51200DRCT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS51200DRCT . fall under?
The TPS51200DRCT . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS51200DRCT . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS51200DRCT . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS51200DRCT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS51200DRCT . have stock available?
Authorised distributors including Texas Instruments, Micros, RS, Chip One Stop and element14 have stock available or on a lead time for TPS51200DRCT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS51200DRCT . often in real-time on the comparison pages.
What if I can't find stock of TPS51200DRCT .?
You can fill out our help required form which you can use to request a quote for TPS51200DRCT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.