TPS51200DRCR . Part Information

Details for TPS51200DRCR . by Texas Instruments

Semiconductors - ICs>Power Management ICs - PMIC>Voltage Regulators

Part Downloads

Part Specifications

Output Type Fixed
Input Voltage Min 2.375V
Input Voltage Max 3.5V
Fixed Output Voltage Nom. 1.25V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 3A
Dropout Voltage Vdo -
LDO Regulator Case Style VSON
No. of Pins 10Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range 1.25V 3A LDO Voltage Regulators
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
RoHS Compliant

Alternative Part Descriptions

  • LDO, FIXED, 1.25V, 3A, VSON-10; Output Type:Fixed; Input Voltage Min:2.375V; Input Voltage Max:3.5V; Fixed Output Voltage Nom.:1.25V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:3A; Dropout RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS51200DRCR .?

Additional datasheets, footprints and schematics for TPS51200DRCR . are listed in our Part Details tab. You can also find the TPS51200DRCR . image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS51200DRCR . in the Pricing & Inventory tab next to part details. You can view TPS51200DRCR . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS51200DRCR . fall under?

The TPS51200DRCR . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to TPS51200DRCR . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS51200DRCR . you can contact the distributor directly for product support, shipping queries etc.

Is the TPS51200DRCR . RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for TPS51200DRCR . have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for TPS51200DRCR ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS51200DRCR . often in real-time on the comparison pages.

What if I can't find stock of TPS51200DRCR .?

You can fill out our help required form which you can use to request a quote for TPS51200DRCR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for TPS51200DRCR .

Loading...
Loading Results for TPS51200DRCR .
We use cookies to improve your experience. See our privacy policy.
Okay