Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 5.5V |
---|---|
Supply Voltage Max | 28V |
No. of Outputs | 2 Output, 2Outputs |
Duty Cycle (%) | 88% |
Controller IC Case Style | VQFN |
No. of Pins | 24Pins |
Switching Frequency | 460kHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Dc/Dc Ctrl, Sync Buck, 460Khz, Vqfn-24 | Newark Electronics |
4.5-V to 28-V, dual-channel synchronous buck controller with 100-mA LDOs and Out-of-Audio™ | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS51125RGER?
Additional datasheets, footprints and schematics for TPS51125RGER are listed on our Part Details page. You can also find images and similar parts to TPS51125RGER on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS51125RGER on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS51125RGER price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS51125RGER fall under?
The TPS51125RGER is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS51125RGER when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS51125RGER you can contact the distributor directly for product support, shipping queries etc.
Is the TPS51125RGER RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS51125RGER have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TPS51125RGER.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS51125RGER often in real-time on the comparison pages.
What if I can't find stock of TPS51125RGER?
You can fill out our help required form which you can use to request a quote for TPS51125RGER from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.